EN
  • EN
  • DE

NRC06F2493TRF

Part No NRC06F2493TRF
Manufacturer NIC-Components Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832767-NRC06F2493TRF
Ultra Librarian 3D Model Ultra Librarian NRC06F2493TRF CAD Model

Description

The NRC06F2493TRF is a thick film chip resistor manufactured by NIC Components Corp. This resistor is designed for general purpose applications in electronic circuits where precise resistance and stable performance are required. It is part of the NRC series, known for its reliability and compact size.

Applications

  • Consumer electronics: Televisions, audio equipment, and set-top boxes.
  • Industrial control systems: Power supplies, motor drives, and instrumentation.
  • Automotive electronics: Engine control units, lighting systems, and infotainment systems.
  • Telecommunications equipment: Mobile phones, routers, and base stations.
  • Medical devices: Patient monitoring equipment and diagnostic tools.

Features

  • Compact size: 0603 (1608 metric) package size, suitable for high-density circuit boards.
  • Thick film technology: Provides stable resistance and high reliability.
  • Tolerance: Typically available in ±1% and ±5% tolerance options.
  • Resistance value: 249 kΩ resistance.
  • Temperature coefficient: Low temperature coefficient of resistance (TCR) for stable performance over a wide temperature range.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

  • High reliability: Ensures stable performance and long operational life.
  • Precise resistance: Enables accurate circuit operation and reduces errors.
  • Compact size: Allows for miniaturization of electronic devices.
  • Wide operating temperature range: Suitable for use in various environmental conditions.
  • Cost-effective: Provides excellent performance at a competitive price.

Additional Details

The NRC06F2493TRF resistor has a power rating of typically 0.1W. It is designed for surface mount technology (SMT) assembly, which allows for efficient and automated manufacturing. The resistor's terminals are typically made of solder-plated material, providing excellent solderability. It is packaged on tape and reel for automated pick and place assembly. The resistance value of 249 kΩ is commonly used in various voltage divider, current limiting, and feedback circuits. The operating temperature range is typically from -55°C to +155°C making it suitable for use in harsh environments.

When selecting this resistor, consider factors such as the required power rating, tolerance, and temperature coefficient of resistance to ensure optimal performance in the target application. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess