EN
  • EN
  • DE

NMC0805NPO180J50TRPF

Part No NMC0805NPO180J50TRPF
Manufacturer NIC-Components Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832689-NMC0805NPO180J50TRPF
Ultra Librarian 3D Model Ultra Librarian NMC0805NPO180J50TRPF CAD Model

Description

The NMC0805NPO180J50TRPF is a multilayer ceramic capacitor (MLCC) manufactured by NIC Components Corp. This capacitor is specifically designed for high-frequency applications where stability and low loss are critical. The NPO dielectric provides excellent capacitance stability over a wide temperature range, making it suitable for demanding environments. The 0805 case size offers a good balance between size and performance.

Applications:

  • RF Circuits: Used for tuning, matching, and filtering in RF amplifiers and transceivers.
  • High-Frequency Circuits: Employed in oscillators, filters, and timing circuits where stability is essential.
  • Bypass Capacitors: Provides stable decoupling of power supplies in digital circuits.
  • Medical Equipment: Used in sensitive medical devices requiring high reliability and stability.
  • Automotive Electronics: Suitable for automotive control systems and sensors that operate under harsh conditions.

Features:

  • NPO (COG) Dielectric: Offers excellent capacitance stability over temperature and voltage.
  • Multilayer Ceramic Construction: Provides high capacitance in a small size.
  • 0805 Case Size: Compact size for space-constrained applications.
  • High Q-Factor: Low loss at high frequencies.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • Stable Capacitance: Maintains consistent performance over a wide range of temperatures and voltages.
  • Low Loss: Minimizes power dissipation in high-frequency applications.
  • High Reliability: Provides long-term performance in demanding environments.
  • Compact Design: Enables miniaturization of electronic devices.
  • Easy to Integrate: Designed for easy integration into various circuit designs.

Additional Details:

The NMC0805NPO180J50TRPF has a capacitance value of 18pF with a tolerance of ±5%. The voltage rating is 50V. Its low equivalent series resistance (ESR) and high self-resonant frequency (SRF) make it suitable for applications requiring precise and stable capacitance values at high frequencies. The tape and reel packaging (TR) is designed for automated assembly processes.

You May Also Be Interested in

Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess