EN
  • EN
  • DE

NCSR300FR001DTRGF

Part No NCSR300FR001DTRGF
Manufacturer NIC-Components Corp.
Catalog Chip Resistor - Surface Mount
Description Res Metal Strip 2512 0.001 Ohm 1% 3W ±50ppm/°C Pad SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Molded
RoHS Compliant
Schedule B 8533290000, 8533290000
Win Source Part Number 1053544-NCSR300FR001DTRGF
Categories Chip Resistor - Surface Mount
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCSR300FR001DTRGF CAD Model

Description

The NCSR300FR001DTRGF is a current sense resistor manufactured by NIC Components Corp. This type of resistor is designed to accurately measure current flowing through a circuit by developing a voltage drop proportional to the current. It's commonly used in power supplies, motor control, and battery management systems.

Applications

  • Power Supplies
  • Motor Control
  • Battery Management Systems
  • Overcurrent Protection
  • Current Monitoring

Features

  • Low Resistance Value (1 milliohm)
  • High Power Rating
  • Surface Mount Device (SMD)
  • Low Temperature Coefficient of Resistance (TCR)
  • RoHS Compliant

Benefits

  • Accurate Current Measurement
  • Minimal Impact on Circuit Performance
  • Space-Saving SMD Design
  • Stable Performance over Temperature
  • Environmentally Friendly

Additional Details

The NCSR300FR001DTRGF has a resistance of 0.001 ohms (1 milliohm). The '300' likely refers to the package size (e.g., 1206 or similar; datasheet confirmation needed). The 'F' suggests a tight tolerance. The 'R001' denotes the resistance value of 1 milliohm. This component's extremely low resistance minimizes power loss and heat generation within the current sensing circuit, making it suitable for high-current applications. The power rating is a crucial specification, dictating the maximum power the resistor can dissipate without damage. Low TCR ensures the resistance remains stable across a wide temperature range, leading to more precise current measurements. The device's construction allows for automated assembly and reliable soldering to printed circuit boards.

You May Also Be Interested in

Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2081 $58.2680
680+ $0.1709 $116.2120
1,050+ $0.1656 $173.8800
1,445+ $0.1602 $231.4890
1,870+ $0.1548 $289.4760
2,500+ $0.1388 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess