EN
  • EN
  • DE

PMEG4002AESFYL

Part No PMEG4002AESFYL
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 0.2A SOD962 / Diode Schottky 40V 0.28A 2-Pin DSN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Maximum) @ If 525mV @ 200mA
Reverse Recovery Time (trr) 1.25ns
Current - Reverse Leakage @ Vr 80μA @ 40V
Capacitance @ Vr, F 18pF @ 1V, 1MHz
Mounting SMD
Package 0201 (0603 Metric)
Manufacturer Package DSN0603-2
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 773690-PMEG4002AESFYL
Popularity Medium
Supply and Demand Status Limited
Family Name PMEG4002AESF
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PMEG4002AESFYL CAD Model

Description

The 773690-PMEG4002AESFYL is a Schottky diode that has an average rectified current of 200mA and a reverse recovery time of 1.25ns.

  • Average Rectified Current: 200mA
  • Reverse Recovery Time: 1.25ns
  • Capacitance: 18pF @ 1V and 1MHz
  • Operating Temperature: Up to 150°C
  • Category: Discrete Semiconductor Products
  • Package: Reel
  • Supply and Demand Status: Limited
  • Popularity: Medium

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
675+ $0.0744 $50.2200
1,640+ $0.0611 $100.2040
2,535+ $0.0592 $150.0720
3,495+ $0.0573 $200.2635
4,515+ $0.0554 $250.1310
6,050+ $0.0496 $300.0800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess