EN
  • EN
  • DE

PMBD914,215

Part No PMBD914,215
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 215MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 215mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 1μA @ 75V
Capacitance @ Vr, F 1.5pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 1089470-PMBD914,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMBD914,215 CAD Model

Description

The PMBD914,215 is a high-speed switching diode manufactured by Nexperia. It's a small-signal diode designed for fast switching applications in various electronic circuits.

Applications

  • High-speed switching circuits.
  • General-purpose rectification.
  • Protection circuits.
  • Clipping and clamping circuits.
  • Signal demodulation.

Features

  • High switching speed.
  • Low forward voltage drop.
  • Small plastic SMD package.
  • High reverse voltage capability.
  • AEC-Q101 qualified for automotive applications.
  • Lead-free and RoHS compliant.

Benefits

  • Efficient switching performance in high-frequency circuits.
  • Minimal power loss due to low forward voltage drop.
  • Compact design for space-constrained applications.
  • Reliable operation in harsh automotive environments.
  • Environmentally friendly due to lead-free construction.

Additional Details

The PMBD914,215 is characterized by its fast reverse recovery time and low capacitance, making it well-suited for high-speed switching applications. It's packaged in a small SOD-323 (Surface Mount Device) plastic package. Key electrical characteristics include a maximum reverse voltage (VR), a forward current (IF), and a reverse recovery time (trr). Specific values can be found in the device datasheet. The AEC-Q101 qualification indicates its suitability for use in automotive applications, where reliability and robustness are critical.

When selecting a diode, consider parameters such as forward voltage, reverse recovery time, and maximum current/voltage ratings. The PMBD914,215 is a versatile diode for applications requiring fast switching and reliable performance.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Micro Commercial Co
Interface
Lowest to $0.1165
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.0960 $50.4000
1,270+ $0.0788 $100.0760
1,965+ $0.0764 $150.1260
2,710+ $0.0739 $200.2690
3,505+ $0.0714 $250.2570
4,690+ $0.0640 $300.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 369,800 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess