EN
  • EN
  • DE

PHD38N02LT,118

Part No PHD38N02LT,118
Manufacturer Nexperia USA Inc.
Catalog FETs - Single
Description MOSFET N-CH 20V 44.7A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tape and Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 20V
Id - Continuous Drain Current 44.7A
Drive Voltage (Max Rds On, Min Rds On) 5V
Rds On (Maximum) at Id, Vgs 16mOhm at 25A, 5V
Gate Source Voltage(th) (Maximum) at Id 1.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 15.1nC at 5V
Gate Source Voltage (Maximum) ±12V
Input Capacitance (Ciss) (Maximum) at Vds 800pF at 20V
Power Dissipation (Maximum) 57.6W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 733372-PHD38N02LT,118
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PHD38N02LT,118 CAD Model

Description

The Nexperia USA Inc. PHD38N02LT,118 is an N-channel MOSFET transistor that operates on a drive voltage of 5V.

  • Manufacturer: Nexperia USA Inc.
  • Type: N-channel MOSFET
  • Drive Voltage: 5V
  • Drain-Source Breakdown Voltage: 20V
  • Continuous Drain Current: 44.7A
  • Rds On (Maximum) @ Id, Vgs: 16mOhm @ 25A, 5V
  • Gate Source Voltage(th) (Maximum) @ Id: 1.5V @ 250μA
  • Gate Charge (Qg) (Maximum) @ Vgs: 15.1nC @ 5V
  • Mounting Type: SMD (SMT)
  • Package: DPAK
  • Maximum Power Dissipation: 57.6W
  • Application: Discrete Semiconductor Products
  • Popularity: Low
  • Supply and Demand Status: Sufficient
  • Manufacturer Pack Quantity: 2,500
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
UMW
20V 4.2A [email protected],4.2A 1.38W 50
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess