EN
  • EN
  • DE

PESD3V3L4UG,115

Part No PESD3V3L4UG,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description ESD Protection Diodes / TVS Diodes Low capacitance unidirectional quadruple ESD protection diode arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 5.32V
Max Clamping Voltage 12V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 30W
Applications General Purpose
Capacitance @ Frequency 22pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 1087556-PESD3V3L4UG,115
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Audio, Imaging, Video & Vision, Portable Devices, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian PESD3V3L4UG,115 CAD Model

Description

The Nexperia USA Inc. PESD3V3L4UG,115 is a zener diode designed for general purpose applications.

  • Package: 5-TSSOP
  • Channels: 4 unidirectional channels
  • Capacitance @ Frequency: 22pF @ 1MHz
  • Maximum Stand-off Voltage (Vwm): 3.3V
  • Minimum Breakdown Voltage: 5.32V
  • Maximum Clamping Voltage: 12V
  • Peak Pulse Current (Ippm): 3A (8/20μs)
  • Power Dissipation - Pd: 30W
  • Operating Temperature Range: -65°C to 150°C (TA)
  • Common Applications: computers and computer peripherals, communications and networking, audio, imaging, video and vision, portable devices, consumer electronics, and industrial products

You May Also Be Interested in

Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1246 $50.4630
980+ $0.1023 $100.2540
1,515+ $0.0991 $150.1365
2,090+ $0.0959 $200.4310
2,700+ $0.0927 $250.2900
3,615+ $0.0831 $300.4065
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,310 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess