EN
  • EN
  • DE

PESD3V3L2UM,315

Part No PESD3V3L2UM,315
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM SOT883
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 5.32V
Max Clamping Voltage 13V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 30W
Applications General Purpose
Capacitance @ Frequency 22pF @ 1MHz
Mounting SMD (SMT)
Case / Package DFN1006-3
Win Source Part Number 1087554-PESD3V3L2UM,315
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Safety
Ultra Librarian 3D Model Ultra Librarian PESD3V3L2UM,315 CAD Model

Description

The PESD3V3L2UM,315 is a zener diode with a stand-off voltage of 3.3V (Max).

  • Minimum Breakdown Voltage: 5.32V
  • Capacitance: 22pF @ 1MHz
  • Application: General-Purpose
  • Channel: Unidirectional and Bidirectional
  • Feature: Power Line Protection
  • Package Type: DFN1006-3
  • Operating Temperature Range: -30°C to 85°C (TA)
  • Category: Circuit Protection
  • Popularity: Medium
  • Supply and Demand Status: Sufficient
  • Used in: Computers and Computer Peripherals, Consumer Electronics, and Safety Devices

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4752 $52.2720
225+ $0.4452 $100.1700
350+ $0.4301 $150.5350
500+ $0.4000 $200.0000
650+ $0.3850 $250.2500
815+ $0.3700 $301.5500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess