EN
  • EN
  • DE

PESD2IVN24-UX

Part No PESD2IVN24-UX
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 24VWM 42VC SOT323 / 42V Clamp 3.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 24V (Max)
Voltage - Breakdown (Min) 25.5V
Voltage - Clamping (Max) @ Ipp 42V
Current - Peak Pulse (10/1000µs) 3.5A (8/20µs)
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 14pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number PESD2IVN24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1727-7665-2,1727-7665-1,PESD2IVN24-UX-ND,1727-7665-6,934070277115
Standard Package 3,000
Win Source Part Number 963454-PESD2IVN24-UX
Ultra Librarian 3D Model Ultra Librarian PESD2IVN24-UX CAD Model

Description

The PESD2IVN24-UX is a Zener diode designed for circuit protection in the TVS - Diodes category. It is part of the automotive AEC-Q101 series and has a tape and reel package.

  • Reverse Standoff Voltage: 24V (max)
  • Breakdown Voltage: 25.5V (min)
  • Voltage Clamping (Max) @ Ipp: 42V
  • Capacitance @ Frequency: 14pF @ 1MHz
  • Current - Peak Pulse (10/1000µs): 3.5A (8/20μs)
  • Mounting: SMD (SMT)
  • Standard Package: 3,000
  • Manufacturer: Nexperia USA Inc.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1600 $50.4000
765+ $0.1313 $100.4445
1,180+ $0.1272 $150.0960
1,625+ $0.1231 $200.0375
2,105+ $0.1190 $250.4950
2,815+ $0.1067 $300.3605
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess