EN
  • EN
  • DE

PESD15VL1BA,115

Part No PESD15VL1BA,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Bi-Dir 15V Automotive 2-Pin SOD-323 T/R / TVS DIODE 15VWM 44VC SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 15V (Max)
Minimum Breakdown Voltage 17.1V
Max Clamping Voltage 44V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 200W
Applications General Purpose
Capacitance @ Frequency 16pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1087520-PESD15VL1BA,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PESD15VL1BA
Introduction Date October 04, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD15VL1BA,115 CAD Model

Description

The PESD15VL1BA,115 is an active electronic component manufactured by Nexperia USA Inc. It is a zener type component suitable for use in general purpose electronic applications.

  • Win Source Part Number: 1087520-PESD15VL1BA,115
  • Channel: Bidirectional
  • Capacitance: 16pF @ 1MHz
  • Temperature Range: -65°C to 150°C (TA)
  • Stand-off Voltage: 15V (Max)
  • Minimum Breakdown Voltage: 17.1V
  • Peak Pulse Current: 5A (8/20μs)
  • Power Dissipation: 200W
  • Estimated EOL Date: 2026
  • Halogen Free: Yes
  • ECCN: EAR99

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1794 $50.2320
595+ $0.1681 $100.0195
925+ $0.1624 $150.2200
1,325+ $0.1510 $200.0750
1,720+ $0.1454 $250.0880
2,150+ $0.1397 $300.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,810 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess