EN
  • EN
  • DE

PESD12VS1ULD,315

Part No PESD12VS1ULD,315
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 12VWM 35VC SOD882D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V (Max)
Minimum Breakdown Voltage 14.7V
Max Clamping Voltage 35V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 150W
Applications Automotive
Capacitance @ Frequency 38pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 2-DFN1006D (0.6x1.0)
Win Source Part Number 1087515-PESD12VS1ULD,315
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD12VS1ULD,315 CAD Model

Description

The PESD12VS1ULD,315 is an ElectroStatic Discharge (ESD) protection diode manufactured by Nexperia. This device is designed to protect sensitive electronic components from ESD strikes, which can cause damage or malfunction. It offers a fast response time and low clamping voltage to ensure effective protection.

Applications:

  • ESD Protection for USB Ports
  • ESD Protection for HDMI Ports
  • ESD Protection for Antenna Inputs
  • ESD Protection for Keypads
  • ESD Protection for Data Lines

Features:

  • Ultra-Low Clamping Voltage
  • Fast Response Time
  • Low Capacitance
  • Small Footprint
  • Unidirectional ESD Protection

Benefits:

  • Enhanced ESD Protection
  • Improved System Reliability
  • Reduced Downtime
  • Minimized Signal Degradation
  • Compact Design

Additional Details:

The PESD12VS1ULD,315 features an ultra-low clamping voltage, ensuring that the voltage across the protected component remains within safe limits during an ESD event. Its fast response time enables it to quickly react to ESD strikes, preventing damage. The low capacitance minimizes signal degradation, making it suitable for high-speed data lines. It is available in a small DFN1006D-2 package, which saves valuable board space. This is a unidirectional ESD protection diode.

This ESD protection diode is commonly used to protect USB ports, HDMI ports, antenna inputs, keypads, and data lines from ESD strikes. It is particularly well-suited for portable devices, where space is limited and ESD protection is critical.

Proper placement of the ESD protection diode is crucial for effective protection. It should be placed as close as possible to the connector or component that needs to be protected. The ground connection should be as short and direct as possible to minimize inductance.

In summary, the PESD12VS1ULD,315 from Nexperia is a highly effective ESD protection diode that provides essential protection for sensitive electronic components. Its ultra-low clamping voltage, fast response time, and low capacitance make it an excellent choice for enhancing system reliability and preventing damage from ESD events.

You May Also Be Interested in

Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1132 $50.3740
1,080+ $0.0929 $100.3320
1,670+ $0.0900 $150.3000
2,300+ $0.0871 $200.3300
2,970+ $0.0842 $250.0740
3,975+ $0.0755 $300.1125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess