The PBSS302ND125 is a low VCEsat N-channel MOSFET from Nexperia. It is designed for high-efficiency switching applications and features a low on-state resistance (RDS(on)) to minimize power losses. This MOSFET is commonly used in various power management and load switching circuits.
Applications:
- DC-DC converters
- Load switches
- Power management circuits
- Battery chargers
- LED drivers
Features:
- Low VCEsat (Collector-Emitter Saturation Voltage)
- N-channel enhancement mode MOSFET
- Low RDS(on) (On-State Resistance)
- High-speed switching
- Lead-free package
- Trench MOSFET technology
Benefits:
- High Efficiency: Low RDS(on) minimizes conduction losses, resulting in higher efficiency.
- Fast Switching: Enables high-frequency operation in switching circuits.
- Compact Design: Small footprint package allows for space-saving designs.
- Improved Thermal Performance: Efficient heat dissipation for reliable operation.
- Environmentally Friendly: Lead-free package complies with environmental regulations.
Additional Details:
The PBSS302ND125 comes in a SOT23 (TO-236AB) package. It features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating. The low VCEsat characteristic ensures minimal voltage drop across the transistor, improving efficiency. The trench MOSFET technology enhances performance and reduces on-state resistance.