EN
  • EN
  • DE

PVZ2A304A04R00

Part No PVZ2A304A04R00
Manufacturer Murata Electronics North America
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Manufacturer Murata Electronics North America
Win Source Part Number 354694-PVZ2A304A04R00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVZ2A304A04R00 CAD Model

Description

The PVZ2A304A04R00 is a precision trimmer potentiometer, a type of variable resistor, manufactured by Murata Electronics North America. These components are designed for fine-tuning electrical circuits, allowing for precise adjustments in various applications. This specific part is designed for surface mount technology (SMT), enabling efficient and automated assembly processes.

Applications

  • Calibration Equipment: Used in calibrating instruments such as multimeters, oscilloscopes, and signal analyzers.
  • Audio Systems: Integrated into audio amplifiers, mixers, and other audio devices for gain and volume adjustments.
  • Power Supplies: Employed for fine-tuning output voltage and current levels in power supplies.
  • Sensor Systems: Used to calibrate sensor outputs for accurate readings.
  • Industrial Controls: Incorporated into industrial control systems for process optimization and feedback adjustments.

Features

  • Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing time and costs.
  • Compact Size: Allows for high-density mounting on PCBs.
  • High Resolution: Provides precise and repeatable adjustments.
  • Stable Resistance: Ensures reliable operation over a wide range of environmental conditions.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances Directive.

Benefits

  • Optimized Circuit Performance: Enables fine-tuning for peak circuit performance.
  • Reduced Manufacturing Costs: SMT design allows for automated assembly, reducing labor.
  • Improved Reliability: Stable performance ensures consistent operation.
  • Environmentally Responsible: RoHS compliance promotes environmental safety.
  • Space Efficiency: Compact size allows use in small electronic devices.

Additional Details

The PVZ2A304A04R00 typically features a resistance value of 300k Ohms. These trimmer potentiometers are manufactured with durable materials to ensure reliability and longevity. The 'PVZ2' designation indicates the series, with other segments of the product ID specifying terminal configuration and packaging characteristics. These components are designed to withstand the reflow soldering process common in SMT assembly. Detailed specifications regarding power rating, temperature coefficient, and mechanical endurance can be found in the datasheet. It allows circuit designers the ability to tweak and fine-tune circuits to meet exact requirements.

You May Also Be Interested in

TT Electronics
TRIMMER 5K OHM 0.25W SMD TOP
Need more? Email Us
TT Electronics
TRIMMER 10K OHM 0.25W GW SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 100 OHM 1W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.25W GW SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN TOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess