EN
  • EN
  • DE

NUP1301,215

Part No NUP1301,215
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 80VWM 20VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 80V (Max)
Minimum Breakdown Voltage 100V
Max Clamping Voltage 20V
Peak Pulse Current(Ippm) 11A (8/20μs)
Power Dissipation - Pd 220W
Applications Automotive
Capacitance @ Frequency 0.6pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23 (TO-236AB)
Win Source Part Number 1084068-NUP1301,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NUP1301,215 CAD Model

Description

The NUP1301,215 is a steering (rail to rail) type circuit protection component that is designed for use in automotive applications from Nexperia USA Inc.

  • Channel: unidirectional channel device
  • Capacitance: 0.6pF @ 1MHz
  • Stand-Off Voltage (Vwm): 80V (Max)
  • Minimum Breakdown Voltage: 100V
  • Maximum Clamping Voltage: 20V
  • Peak Pulse Current(Ippm): 11A (8/20μs)
  • Temperature Range: -55°C to 150°C (TA)
  • Case/Package: SOT-23 (TO-236AB)
  • Power Dissipation - Pd: 220W
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
735+ $0.0684 $50.2740
1,785+ $0.0561 $100.1385
2,760+ $0.0544 $150.1440
3,805+ $0.0526 $200.1430
4,915+ $0.0509 $250.1735
6,580+ $0.0456 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145,830 pieces
MOQ: 735 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess