EN
  • EN
  • DE

PESD2IVN27-UX

Part No PESD2IVN27-UX
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 27VWM 45VC SOT323 / 45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 27V (Max)
Voltage - Breakdown (Min) 28V
Voltage - Clamping (Max) @ Ipp 45V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 14pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number PESD2IVN27
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1727-7666-1,1727-7666-2,1727-7666-6,934070278115,PESD2IVN27-UX-ND
Standard Package 3,000
Win Source Part Number 1334968-PESD2IVN27-UX
Ultra Librarian 3D Model Ultra Librarian PESD2IVN27-UX CAD Model

Description

The Nexperia USA Inc. 1334968-PESD2IVN27-UX is a bidirectional Zener diode with a reverse standoff voltage of 27V and a breakdown voltage of 28V.

  • Reverse Standoff Voltage: 27V
  • Breakdown Voltage: 28V
  • Clamping Voltage: 45V
  • Peak Pulse Current: 3A (8/20μs)
  • Capacitance: 14pF @ 1MHz
  • Package: SOT-323
  • Applications: Automotive and CAN bus systems

You May Also Be Interested in

Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4353 $50.0595
280+ $0.3572 $100.0160
435+ $0.3460 $150.5100
600+ $0.3349 $200.9400
775+ $0.3237 $250.8675
1,035+ $0.2902 $300.3570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 981,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess