EN
  • EN
  • DE

SUPERMICRO SNK-P0067PS - Supermicro X11 Purley Platform CPU Heat Sink

Part No SUPERMICRO SNK-P0067PS - Supermicro X11 Purley Platform CPU Heat Sink
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro SNK-P0067PS. Type: Heatsink/RadiatiorThis CPU heat sink is designed for Supermicro X11 generation general 1U servers equipped with Intel® Xeon® scalable processors. The heat sink has been fully tested and validated by Supermicro to ensure the best quality and cooling performance.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435535-SUPERMICRO SNK-P0067PS - Supermicro X11 Purley Platform CPU Heat Sink
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0067PS - Supermicro X11 Purley Platform CPU Heat Sink CAD Model

Description

The SUPERMICRO SNK-P0067PS heat sink is engineered to meet the cooling demands of the X11 Purley Platform, providing a sophisticated thermal solution for Supermicro’s newest generation of server systems. It is specifically designed for optimal performance in server applications, supporting the extensive computational and thermal requirements of the latest CPUs. The SNK-P0067PS utilizes a passive cooling design, featuring a robust array of aluminum fins coupled with a high-conductivity copper base, facilitating efficient heat transfer and dissipation away from the processor. This design ensures stable operation under heavy workloads and enhances system reliability by maintaining CPU temperatures within operational limits. The heat sink's construction and materials are chosen to provide durability and consistent performance, making it an essential component for data center operations, high-performance computing, and other applications that demand uninterrupted service and efficiency.

You May Also Be Interested in

Lenovo
Heatsink - SR630v2 - 4xHeatpipes Standard (7Z71)
Need more? Email Us
Lenovo
Heatsink - SR530/SR630/SR570/SN550(1U) Below 165W
Need more? Email Us
Lenovo
Heatsink - SR550/SR650/SR590 (2U) - Below 165W
Need more? Email Us
Lenovo
Heatsink - 5458 (x3250 M5)
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Rear/1st CPU - Below 120W
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Heatsink - ST550 (Tower) - Below 120W
Need more? Email Us
Lenovo
Heatsink - SR650v2 - 6xHeatpipes Performance (7Z73)
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Front/2nd CPU - Below 120W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess