EN
  • EN
  • DE

74HC594DB,118

Part No 74HC594DB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC 8BIT SHIFT REGISTER 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Nexperia USA Inc.
Series 74HC
Package Tape & Reel
Product Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74HC594
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350458-74HC594DB,118
Ultra Librarian 3D Model Ultra Librarian 74HC594DB,118 CAD Model

Description

The 74HC594DB,118 is a shift register integrated circuit from Nexperia USA Inc.

  • Series: 74HC
  • Output Type: Push-Pull
  • Package: Tape & Reel
  • Standard Package: 2,000
  • Voltage - Supply: 2V ~ 6V
  • Temperature Range: -40°C ~ 125°C
  • Application: Integrated Circuits (ICs) - Logic - Shift Registers
  • Number of Elements: 1
  • Number of Bits per Element: 8

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess