EN
  • EN
  • DE

MM3Z7V5T1GX

Part No MM3Z7V5T1GX
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Voltage - Zener (Nom) (Vz) 7.5 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 4 V
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 100 mA
Operating Temperature 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-76, SOD-323
Supplier Device Package SOD-323;5;9;7;10;8;3;4;2;1;118;1514;641;31;4878;2439;5272;600039;261;2832;4786;480;4024;160;18;4491;1465;600425;353;150;278;600066;600049;1727;3372;954;568;488;10;3757;600090;2516;1833;20;846;600;5399;1655;1801;602061;893;264;600277;112;13;818;0;117284;97464;129498;97466;117285;131423;95707;95710;120499;90757;95712;124332;94547;93759;93760;89902;120391;60902;94549;60904;60906;94550;60908;94552;60910;120403;105431;87856;120413;93511;93510;93512;93513;98460;120423;128832;128834;112600;120542;120822;115430;112605;112607;115867;124435;120399;88553;94559;94539;94537;120422;95857;120419;120400;97548;94561;93514;132584;122773;128836;128835;87857;93740;130394;95978;120416;93515;93516;112609;130035;107281;93517;93518;112602;131376;130036;107283;111837;120392;120395;94563;100723;128831;120417;22845;114615;120407;114614;124333;108843;114621;15837;94564;94565;120541;114226;106411;120409;1244;87519;87520;87521;87945;114623;114622;114625;120406;120821;90754;129298;90755;97512;97511;112798;123182;122670;93521;93519;93520;93522;112601;132583;131379;101918;129315;111481;97507;97508;100704;115875;120427;120397;114627;120418;119972;94568;15828;89325;120421;93524;124787;124783;124786;124782;124781;124785;124788;124780;124784;128829;128830;128833;53540;120425;120239;120415;129931;120404;120426;131377;108996;120414;120401;120412;120398;120428;120393;110814;16328;120396;120402;120389;92063;103025;120390;62;61;3;2;243;250;4;1;17;6;0;2;4;7;1;750 mV;765 mV;1 V;1.8 V;1.9 V;1.99 V;2 V;2.1 V;2.11 V;2.12 V;2.2 V;2.21 V;2.25 V;2.3 V;2.32 V;2.33 V;2.4 V;2.43 V;2.45 V;2.5 V;2.53 V;2.55 V;2.6 V;2.63 V;2.65 V;2.7 V;2.71 V;2.78 V;2.79 V;2.8 V;2.9 V;2.93 V;2.96 V;3 V;3.08 V;3.1 V;3.12 V;3.14 V;3.2 V;3.23 V;3.27 V;3.3 V;3.31 V;3.38 V;3.4 V;3.42 V;3.43 V;3.5 V;3.53 V;3.57 V;3.58 V;3.6 V;3.68 V;3.7 V;3.72 V;3.73 V;3.8 V;3.84 V;3.88 V;3.9 V;3.91 V;3.92 V;3.99 V;4 V;4.03 V;4.1 V;4.11 V;4.15 V;4.17 V;4.2 V;4.25 V;4.3 V;4.31 V;4.33 V;4.38 V;4.4 V;4.44 V;4.5 V;4.52 V;4.55 V;4.56 V;4.6 V;4.65 V;4.66 V;4.68 V;4.7 V;4.71 V;4.8 V;4.81 V;4.9 V;4.94 V;4.95 V;5 V;5.07 V;5.08 V;5.09 V;5.1 V;5.11 V;5.2 V;5.23 V;5.26 V;5.3 V;5.32 V;5.35 V;5.4 V;5.415 V;5.42 V;5.43 V;5.45 V;5.49 V;5.5 V;5.55 V;5.59 V;5.6 V;5.61 V;5.62 V;5.65 V;5.75 V;5.76 V;5.8 V;5.85 V;5.89 V;5.9 V;5.94 V;5.95 V;5.99 V;6 V;6.1 V;6.11 V;6.12 V;6.15 V;6.2 V;6.25 V;6.28 V;6.3 V;6.35 V;6.4 V;6.45 V;6.46 V;6.5 V;6.55 V;6.6 V;6.66 V;6.7 V;6.75 V;6.79 V;6.8 V;6.81 V;6.84 V;6.85 V;6.9 V;7 V;7.02 V;7.04 V;7.05 V;7.1 V;7.15 V;7.2 V;7.21 V;7.25 V;7.26 V;7.3 V;7.35 V;7.4 V;7.44 V;7.45 V;7.48 V;7.5 V;7.51 V;7.55 V;7.6 V;7.68 V;7.7 V;7.73 V;7.9 V;7.93 V;7.95 V;7.99 V;8 V;8.1 V;8.19 V;8.2 V;8.24 V;8.3 V;8.4 V;8.46 V;8.5 V;8.51 V;8.55 V;8.65 V;8.7 V;8.75 V;8.76 V;8.79 V;8.8 V;8.87 V;8.9 V;9 V;9.04 V;9.05 V;9.06 V;9.07 V;9.1 V;9.11 V;9.3 V;9.35 V;9.36 V;9.4 V;9.45 V;9.5 V;9.65 V;9.66 V;9.7 V;9.8 V;9.9 V;9.95 V;9.99 V;10 V;10.05 V;10.1 V;10.19 V;10.21 V;10.3 V;10.33 V;10.4 V;10.45 V;10.6 V;10.66 V;10.7 V;10.78 V;10.9 V;10.96 V;10.99 V;11 V;11.1 V;11.33 V;11.35 V;11.4 V;11.42 V;11.5 V;11.65 V;11.66 V;11.7 V;11.74 V;11.75 V;11.76 V;11.85 V;11.99 V;12 V;12.01 V;12.05 V;12.1 V;12.15 V;12.34 V;12.43 V;12.45 V;12.5 V;12.65 V;12.74 V;12.75 V;12.8 V;12.85 V;12.88 V;12.9 V;13 V;13.03 V;13.15 V;13.2 V;13.22 V;13.25 V;13.3 V;13.33 V;13.45 V;13.67 V;13.75 V;13.79 V;13.8 V;14 V;14.05 V;14.15 V;14.2 V;14.25 V;14.26 V;14.3 V;14.4 V;14.66 V;14.68 V;14.7 V;14.72 V;14.8 V;14.93 V;15 V;15.19 V;15.2 V;15.4 V;15.6 V;15.65 V;15.68 V;15.69 V;15.7 V;16 V;16.1 V;16.18 V;16.2 V;16.23 V;16.64 V;16.7 V;16.72 V;16.9 V;17 V;17.25 V;17.26 V;17.3 V;17.32 V;17.64 V;17.88
Ultra Librarian 3D Model Ultra Librarian MM3Z7V5T1GX CAD Model

Description

DIODE ZENER 7.5V 300MW SOD323

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess