EN
  • EN
  • DE

IP4283CZ10-TT,118

Part No IP4283CZ10-TT,118
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 9.5VC 10TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 9.5V (Typ)
Peak Pulse Current(Ippm) 3.8A (8/20μs)
Power Line Protection Yes
Applications HDMI
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-TSSOP
Win Source Part Number 1045675-IP4283CZ10-TT,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4283CZ10-TT,118 CAD Model

Description

The Nexperia IP4283CZ10-TT,118 is a steering (rail to rail) circuit protection device designed for use in HDMI applications.

  • Manufacturer: Nexperia
  • Mounting Type: SMD (SMT)
  • Channel Type: Unidirectional
  • Application: HDMI
  • Feature: Power line protection
  • Operating Temperature: -40°C to 85°C (TA)
  • Package: 10-TSSOP
  • Stand-off Voltage (Vwm): 5.5V
  • Minimum Breakdown Voltage: 6V
  • Maximum Clamping Voltage: 9.5V (Typ)
  • Peak Pulse Current (Ippm): 3.8A (8/20μs)
  • Power Dissipation - Pd: Not specified
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3178 $58.4958
27+ $4.3634 $117.8118
41+ $4.2270 $173.3070
57+ $4.0907 $233.1699
74+ $3.9543 $292.6182
98+ $3.5452 $347.4296
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess