EN
  • EN
  • DE

IP4252CZ16-8-TTL,1

Part No IP4252CZ16-8-TTL,1
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 40 OHM/12PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Attenuation Value 12dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 40
Values R = 40 Ohms, C = 12pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications LAN, WAN
Mounting SMD (SMT)
Dimension 0.130" L x 0.053" W (3.30mm x 1.35mm)
Height 0.022" (0.55mm)
Win Source Part Number 1045657-IP4252CZ16-8-TTL,1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4252CZ16-8-TTL,1 CAD Model

Description

The IP4252CZ16-8-TTL,1 is a low pass filter that is suitable for use in various LAN and WAN applications from Nexperia USA Inc.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: IP4252CZ16-8-TTL,1
  • Type: Low Pass Filter
  • Applications: LAN and WAN
  • Filter Order: 2nd Order
  • Attenuation: 12dB @ 800MHz to 3GHz
  • Resistance - Channel (Ohms): 40
  • Values: R = 40 Ohms, C = 12pF (Total)
  • Features: ESD Protection
  • Packaging: SMD (SMT)
  • Operating Temperature: -40°C to 85°C
  • Dimension: 0.130" L x 0.053" W (3.30mm x 1.35mm)
  • Popularity: Medium
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 6800PF SMD
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess