EN
  • EN
  • DE

IP3253CZ8-4-TTL,13

Part No IP3253CZ8-4-TTL,13
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 18NH/25PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 4
Center / Cutoff Frequency 175MHz (Cutoff)
Attenuation Value 30dB @ 1GHz to 4GHz
Resistance - Channel (Ohms) 8
Current 30mA
Values L = 18nH (Total), C = 25pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications GSM, LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.067" L x 0.053" W (1.70mm x 1.35mm)
Height 0.022" (0.55mm)
Win Source Part Number 1045627-IP3253CZ8-4-TTL,13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP3253CZ8-4-TTL,13 CAD Model

Description

The Nexperia IP3253CZ8-4-TTL,13 is a low pass filter with 4 channels.

  • Filter Type: Low Pass
  • Channels: 4
  • Cutoff Frequency: 175MHz
  • Attenuation: 30dB @ 1GHz to 4GHz
  • Filter Topology: LC (Pi)
  • Resistance: 8 Ohms
  • Mounting: SMD (SMT)
  • ESD Protection: Yes
  • Applications: GSM, LAN, PCS, WAN
  • Height: 0.022" (0.55mm)
  • Dimensions: 0.067" L x 0.053" W (1.70mm x 1.35mm)
  • Operating Temperature Range: -40°C to 85°C
  • Popularity: Medium
  • Status: Obsolete (EOL)

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5364 $58.3372
56+ $2.0813 $116.5528
86+ $2.0166 $173.4276
119+ $1.9508 $232.1452
154+ $1.8861 $290.4594
205+ $1.6909 $346.6345
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess