EN
  • EN
  • DE

HEF4541BT-Q100Y

Part No HEF4541BT-Q100Y
Manufacturer Nexperia USA Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC PROG TIMER 36MHZ 14SOIC / Programmable Timer IC 36MHz 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, LinCMOS™
Package Tape & Reel
Product Status Last Time Buy
Type Programmable Timer
Count -
Frequency 36MHz
Voltage - Supply 3V ~ 15V
Current - Supply 500 µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Mounting Type Surface Mount
Base Product Number HEF4541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1362446-HEF4541BT-Q100Y
Ultra Librarian 3D Model Ultra Librarian HEF4541BT-Q100Y CAD Model

Description

The 1362446-HEF4541BT-Q100Y is a programmable timer integrated circuit from Nexperia's HEF4541 series.

  • Application: Clock/Timing
  • Package: 14-SOIC (0.154", 3.90mm Width)
  • Voltage Supply Range: 3V to 15V
  • Supply Current: 500 μA
  • Frequency: 36 MHz
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $7.4255
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess