EN
  • EN
  • DE

HEF4052BTT,118

Part No HEF4052BTT,118
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4CH 16TSSOP / Analog Multiplexer Dual 4:1 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Packaging Reel package
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 155 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 3 V ~ 15 V
-3db Bandwidth 70MHz
Channel Capacitance (CS(off), CD(off)) 7.5pF
Current - Leakage (IS(off)) (Maximum) 200nA
Crosstalk -50dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 775935-HEF4052BTT,118
Popularity Medium
Supply and Demand Status Limited
Family Name HEF4052B
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian HEF4052BTT,118 CAD Model

Description

The HEF4052BTT,118 is a dual 4-channel analog multiplexer/demultiplexer with a SP4T switch circuit.

  • On-State Resistance: 155 Ohm
  • Current Leakage: 200nA (maximum)
  • Channel-to-Channel Matching (ΔRon): 5 Ohm
  • Channel Capacitance (CS(off), CD(off)): 7.5pF
  • Bandwidth: 70MHz -3db
  • Crosstalk: -50dB @ 1MHz
  • Temperature Range: -40°C ~ 125°C (TA)
  • Operating Supply Voltage: 3 V ~ 15 V
  • Package: 16-TSSOP (0.173", 4.40mm Width)
  • Category: Integrated Circuits (ICs)
  • Estimated EOL Date: 2029
  • Supply and Demand Status: Limited
  • Popularity: Medium

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3359 $50.3850
365+ $0.2757 $100.6305
565+ $0.2670 $150.8550
775+ $0.2584 $200.2600
1,005+ $0.2498 $251.0490
1,340+ $0.2240 $300.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,270 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess