EN
  • EN
  • DE

CBT3257ADB,118

Part No CBT3257ADB,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 4BIT 1OF2 MUX/DEMUX 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1027916-CBT3257ADB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT3257ADB,118 CAD Model

Description

The CBT3257ADB,118 is a quad 1-of-2 multiplexer/demultiplexer manufactured by Nexperia. This device is a high-speed switch that allows for the selection of one of two data sources to be routed to a single output, or conversely, to route a single input to one of two destinations. It's commonly used in applications requiring signal routing and multiplexing.

Applications

  • Signal Routing: Directing signals between different parts of a circuit.
  • Data Multiplexing: Combining multiple data streams into a single stream for transmission.
  • Memory Interleaving: Switching between memory banks to improve memory access speeds.
  • Bus Isolation: Isolating different sections of a bus to prevent signal interference.

Features

  • Quad 1-of-2 Multiplexer/Demultiplexer: Contains four independent 1-of-2 switches in a single package.
  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • High Bandwidth: Supports high-speed data transmission.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • ESD Protection: Provides protection against electrostatic discharge.

Benefits

  • Versatile Signal Routing: Enables flexible signal routing and switching in electronic systems.
  • Minimal Signal Degradation: Low on-resistance ensures minimal signal loss and distortion.
  • High-Speed Performance: Supports high-speed data transmission for demanding applications.
  • Robust Protection: ESD protection safeguards the device against damage from electrostatic discharge.

The CBT3257ADB,118 is supplied in a SSOP16 package. Its key specifications include a typical on-resistance of around 5 ohms, a bandwidth in excess of 200 MHz, and an operating voltage range of 2V to 5.5V. The device also features low power consumption and is designed to operate over an extended industrial temperature range. The ‘118’ suffix likely refers to tape and reel packaging.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess