EN
  • EN
  • DE

BZX884-C20/S500YL

Part No BZX884-C20/S500YL
Manufacturer Nexperia USA Inc.
Catalog OEM Parts (A - B)
Description Low-power voltage regulator diodes encapsulated in SOD882 leadless ultra small plastic packages.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050521-BZX884-C20/S500YL
Categories OEM Parts(A-B)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX884-C20/S500YL CAD Model

Description

The BZX884-C20/S500YL is a Zener diode manufactured by Nexperia. It is designed for voltage regulation and transient suppression in a variety of electronic circuits. This diode offers a stable reference voltage and protects sensitive components from voltage spikes.

Applications

  • Voltage stabilization in consumer electronics
  • Transient voltage suppression in automotive electronics
  • Overvoltage protection in industrial control systems
  • Clipping and clamping circuits
  • Voltage regulation in power supplies

Features

  • Zener voltage of 20V
  • Low reverse leakage current
  • High surge current capability
  • Small plastic SMD package
  • Excellent clamping capability

Benefits

  • Provides stable voltage regulation
  • Protects sensitive circuits from overvoltage conditions
  • Compact size allows for use in space-constrained applications
  • Enhances reliability of electronic systems
  • Cost-effective voltage regulation solution

Additional Details

The BZX884-C20/S500YL has a power dissipation rating that allows it to handle moderate surge currents. The specified Zener voltage (Vz) is typically tested at a specific test current (Izt). The diode is RoHS compliant, meaning it is free from hazardous substances. It is commonly used in applications where precise and stable voltage regulation is required to ensure the proper functionality and protection of electronic components. The operating temperature range is also a critical factor to consider when designing this diode into a circuit to maintain performance within specifications.

You May Also Be Interested in

Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess