EN
  • EN
  • DE

BZT52-B3V3X

Part No BZT52-B3V3X
Manufacturer Nexperia USA Inc.
Catalog OEM Souring
Description DIODE ZENE 3.3V 590MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467012-BZT52-B3V3X
Manufacturer Nexperia USA Inc.
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±2.12%
Power - Max 590mW
Impedance (Max) (Zzt) 95 Ohms
Current - Reverse Leakage @ Vr 5µA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Operating Temperature -55°C ~ 150°C (TA)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Ultra Librarian 3D Model Ultra Librarian BZT52-B3V3X CAD Model

Description

The BZT52-B3V3X by Nexperia is a highly precise, surface-mount Zener diode, designed to offer a reliable solution for voltage regulation and protection applications in a compact SOD123 package. With a nominal Zener voltage of 3.3V, it is particularly suitable for providing a stable reference voltage or for protecting sensitive electronic components against excessive voltage levels. The diode's low thermal resistance ensures efficient heat dissipation, contributing to its stability and longevity under various operating conditions. This component is capable of supporting a power dissipation of up to 590mW, making it an excellent choice for power supply circuits, voltage stabilizer systems, and as part of the voltage regulation module in consumer electronics, telecommunication devices, and computer peripherals. Its small package allows for high-density mounting, which is invaluable in today’s miniaturized electronic devices. Representing Nexperia's commitment to delivering high reliability and performance, the BZT52-B3V3X Zener diode is a testament to the company’s expertise in semiconductor manufacturing, offering designers a robust option for their voltage regulation needs.

You May Also Be Interested in

Xilinx Inc.
FPGA - Field Programmable Gate Array XCVU9P-1FLGC2104I
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Altera
FPGA
Need more? Email Us
Intel
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess