EN
  • EN
  • DE

BZT52-B33J

Part No BZT52-B33J
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 33V 590MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Zener Diode 33 V 590 mW ±2.12% Surface Mount SOD-123
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TA)
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name BZT52-B33
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1727-7738-2, 934071162118, 1727-7738-1, BZT52-B33J-ND, 1727-7738-6
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913901-BZT52-B33J
Ultra Librarian 3D Model Ultra Librarian BZT52-B33J CAD Model

Description

The Nexperia BZT52-B33J is a Zener diode with a 33 V 590 mW ±2.12% surface mount SOD-123 package.

  • Voltage: 33 V
  • Power: 590 mW
  • Tolerance: ±2.12%
  • Package: Surface Mount SOD-123
  • Family Name: BZT52-B33
  • Application: Automotive
  • Operating Temperature Range: -55°C to 150°C
  • Package: SOD-123
  • Package: Reel - TR
  • Quantity per Package: 10000
  • Supply and Demand Status: Balanced
  • REACH: Unaffected

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,775+ $0.0282 $50.0550
4,315+ $0.0232 $100.1080
6,670+ $0.0225 $150.0750
9,220+ $0.0217 $200.0740
11,905+ $0.0210 $250.0050
15,960+ $0.0188 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,140 pieces
MOQ: 1775 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess