EN
  • EN
  • DE

BZB84-C5V6,215

Part No BZB84-C5V6,215
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 5.6V SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±5%
Power - Max 300 mW
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number BZB84-C5V6
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1050197-BZB84-C5V6,215
Ultra Librarian 3D Model Ultra Librarian BZB84-C5V6,215 CAD Model

Description

The BZB84-C5V6,215 is a Zener Diode Array from Nexperia USA Inc.

  • Series: Automotive, AEC-Q100
  • Category: Discrete Semiconductor Products
  • Package: TO-236-3, SC-59, SOT-23-3
  • Mounting: Surface mount
  • Power Rating: 300 mW
  • Forward Voltage: 900 mV @ 10 mA
  • Reverse Leakage Current: 1 µA @ 2 V
  • Zener Voltage: 5.6 V
  • Tolerance: ±5%
  • Impedance: 40 Ohms
  • Configuration: Common anode
  • Standard Package: 3,000 pieces
  • Packaging: Tape and reel
  • ECCN: Compliant
  • REACH: Compliant

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Lowest to $0.1326
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $0.0323
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Nexperia USA Inc.
DIODE ZENER ARRAY 6.2V SOT23
Lowest to $0.0874
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1458
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT363
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 36V SOT23
Lowest to $0.4366
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1200
Nexperia USA Inc.
DIODE ZENER ARRAY 4.3V SOT323
Lowest to $0.0266

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0472 $50.0320
2,585+ $0.0387 $100.0395
4,000+ $0.0375 $150.0000
5,510+ $0.0363 $200.0130
7,125+ $0.0351 $250.0875
9,525+ $0.0315 $300.0375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,015 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess