EN
  • EN
  • DE

BUK9M6R6-30EX

Part No BUK9M6R6-30EX
Manufacturer Nexperia USA Inc.
Catalog OEM Souring
Description MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463544-BUK9M6R6-30EX
Manufacturer Nexperia USA Inc.
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V
Rds On (Max) @ Id, Vgs 5.3 mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 2.1V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 18 nC @ 5 V
Vgs (Max) ±10V
Input Capacitance (Ciss) (Max) @ Vds 2001 pF @ 25 V
Power Dissipation (Max) 75W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Supplier Device Package LFPAK33
Package / Case SOT-1210, 8-LFPAK33 (5-Lead)
Ultra Librarian 3D Model Ultra Librarian BUK9M6R6-30EX CAD Model

Description

The BUK9M6R6-30EX is a state-of-the-art Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) provided by Nexperia, renowned for its high efficiency and power density. This N-channel MOSFET has been engineered to deliver exceptional performance in high-power applications, including DC-DC conversion, motor drives, and power management systems. By leveraging advanced silicon technology, it significantly reduces on-resistance and power losses, enhancing overall system efficiency. The BUK9M6R6-30EX features a low threshold voltage, enabling fast switching and reduced switching losses, which is critical in high-frequency operations. Housed in a robust LFPAK package, it ensures excellent thermal conductivity, allowing it to operate reliably even under demanding conditions. Designed with both the environment and performance in mind, this MOSFET is a quintessential component for developers looking to optimize power usage and achieve greener solutions in industrial and automotive applications.

You May Also Be Interested in

Xilinx Inc.
Alveo U250 Data Cente Accelerato Card Active
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Intel
FPGA
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0074 $64.0296
8+ $13.1343 $105.0744
12+ $12.7239 $152.6868
17+ $12.3134 $209.3278
22+ $11.9030 $261.8660
29+ $10.6716 $309.4764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess