EN
  • EN
  • DE

BUK9K13-60EX

Part No BUK9K13-60EX
Manufacturer Nexperia USA Inc.
Catalog FETs - Arrays
Description MOSFET 2N-CH 60V 40A LFPAK56D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 40A
Rds On (Max) @ Id, Vgs 12.5mOhm @ 10A, 5V
Vgs(th) (Max) @ Id 2.1V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 22.4nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds 2953pF @ 25V
Power - Max 64W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-1205, 8-LFPAK56
Supplier Device Package LFPAK56D
Base Product Number BUK9K13
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 848929-BUK9K13-60EX
Ultra Librarian 3D Model Ultra Librarian BUK9K13-60EX CAD Model

Description

The BUK9K13-60EX MOSFET array from Nexperia USA Inc. is a high-performance transistor designed for automotive applications.

  • Drain to Source Voltage: 60V
  • Continuous Drain Current: 40A
  • Gate Type: Logic Level
  • Package / Case: Surface Mount
  • Packaging: Tape & Reel (TR)
  • Standard Package: 1,500 pcs

You May Also Be Interested in

Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
ON Semiconductor
DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR | MOSFET 2N-CH 60V 0.28A SOT563F
Lowest to $0.1640
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
ON Semiconductor
Power MOSFET 6 Amps, 30 Volts
Need more? Email Us
ON Semiconductor
Lowest to $3.1751
ON Semiconductor
Need more? Email Us
Infineon Technologies
HEXFET® Power MOSFET | MOSFET 2P-CH 12V 5.5A 8TSSOP
Lowest to $13.7480

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3214 $53.1424
33+ $3.1072 $102.5376
50+ $3.0000 $150.0000
72+ $2.7857 $200.5704
94+ $2.6786 $251.7884
117+ $2.5715 $300.8655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,910 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess