EN
  • EN
  • DE

BUK6C3R3-75C,118

Part No BUK6C3R3-75C,118
Manufacturer Nexperia USA Inc.
Catalog FETs - Single
Description MOSFET N-CH 75V 181A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 75V
Id - Continuous Drain Current 181A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 3.4mOhm at 90A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.8V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 253nC at 10V
Gate Source Voltage (Maximum) ±16V
Input Capacitance (Ciss) (Maximum) at Vds 15800pF at 25V
Power Dissipation (Maximum) 300W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package D2PAK
Manufacturer Package TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 752437-BUK6C3R3-75C,118
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK6C3R3-75C,118 CAD Model

Description

The BUK6C3R3-75C,118 is an N-channel MOSFET from Nexperia USA Inc.

  • Drain-Source Breakdown Voltage: 75V
  • Continuous Drain Current: 181A
  • Rds On (Maximum) @ Id, Vgs: 3.4mOhm @ 90A, 10V
  • Gate Source Voltage(th) (Maximum) @ Id: 2.8V @ 1mA
  • Gate Charge (Qg) (Maximum) @ Vgs: 253nC @ 10V
  • Mounting: SMD
  • Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
  • Use: ideal for use in discrete semiconductor products.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 36A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess