EN
  • EN
  • DE

BC807-25QB-QZ

Part No BC807-25QB-QZ
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single
Description TRANS PNP 45V 0.5A DFN1110D-3 / Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 350 mW Surface Mount, Wettable Flank DFN1110D-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 500 mA
Voltage - Collector Emitter Breakdown (Max) 45 V
Vce Saturation (Max) @ Ib, Ic 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 160 @ 100mA, 1V
Power - Max 350 mW
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 3-XDFN Exposed Pad
Supplier Device Package DFN1110D-3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 1727-BC807-25QB-QZDKR,1727-BC807-25QB-QZTR,934662714147,1727-BC807-25QB-QZCT
Standard Package 5,000
Win Source Part Number 1164227-BC807-25QB-QZ
Ultra Librarian 3D Model Ultra Librarian BC807-25QB-QZ CAD Model

Description

The Nexperia USA Inc. BC807-25QB-QZ is a PNP transistor with a power-max of 350 mW and a voltage - collector emitter breakdown (Max) of 45 V.

  • Current - Collector (Ic) (Max): 500 mA
  • Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
  • Current - Collector Cutoff (Max): 100nA (ICBO)
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 160 @ 100mA, 1V
  • Frequency - Transition: 80MHz
  • Mounting Type: surface mount, wettable flank
  • Package / Case: 3-XDFN exposed pad
  • Supplier Device Package: DFN1110D-3
  • MSL Level: 3 (168 Hours)
  • REACH: unaffected
  • HTSUS: 8541.21.0095

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess