EN
  • EN
  • DE

BC56-16PASX

Part No BC56-16PASX
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS NPN 80V 1A DFN2020D-3 / Bipolar (BJT) Transistor NPN 80 V 1 A 180MHz 420 mW Surface Mount DFN2020D-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 63 @ 150mA, 2V
Power - Max 420 mW
Frequency - Transition 180MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 3-UDFN Exposed Pad
Supplier Device Package DFN2020D-3
Base Product Number BC56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 568-12649-2,934068133115,568-12649-1,568-12649-6-ND,568-12649-6,1727-2351-6,568-12649-2-ND,568-12649-1-ND,2156-BC56-16PASX-1727,1727-2351-2,1727-2351-1
Standard Package 3,000
Win Source Part Number 965038-BC56-16PASX
Ultra Librarian 3D Model Ultra Librarian BC56-16PASX CAD Model

Description

The Nexperia USA Inc. BC56-16PASX is a bipolar junction transistor that is designed for use in discrete semiconductor products.

  • Transistor Type: NPN
  • Maximum Power: 420 mW
  • Maximum Voltage: 80 V
  • Maximum Current: 1 A
  • Frequency Transition: 180MHz
  • Temperature Range: 150°C (TJ)
  • Package: 3-UDFN Exposed Pad
  • Popularity: medium
  • Supply and Demand Status: balanced

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,850W,1025-1150MHZ,50V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR, 150W, 30MHZ,28V,MATC
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 80V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess