EN
  • EN
  • DE

BAS45A,113

Part No BAS45A,113
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 125V 250MA DO34 / Diode Standard 125 V 250mA (DC) Through Hole DO-34
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Nexperia USA Inc.
Package Tape & Reel (TR),Cut Tape (CT)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 125 V
Current - Average Rectified (Io) 250mA (DC)
Voltage - Forward (Vf) (Max) @ If 1 V @ 100 mA
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 1.5 µs
Current - Reverse Leakage @ Vr 1 nA @ 125 V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting Type Through Hole
Package / Case DO-204AG, DO-34, Axial
Supplier Device Package DO-34
Operating Temperature - Junction 175°C (Max)
Base Product Number BAS45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names BAS45A T/R-ND,568-11018-2,934031240113,BAS45A T/R,568-11018-1,BAS45A-ND,568-11018-2-ND,1727-1513-2,1727-1513-1,568-11018-1-ND,BAS45A,113-ND,Q2665582,BAS45A,2156-BAS45A,113-NEX,NEXNEXBAS45A,113
Standard Package 10,000
Win Source Part Number 969722-BAS45A,113
Ultra Librarian 3D Model Ultra Librarian BAS45A,113 CAD Model

Description

The BAS45A,113 diode is a standard recovery type with a maximum reverse voltage of 125V and a forward voltage of 1V @ 100mA.

  • Diode Type: Standard recovery
  • Maximum Reverse Voltage: 125V
  • Forward Voltage: 1V @ 100mA
  • Reverse Recovery Time: 1.5μs
  • Reverse Leakage Current: 1nA @ 125V
  • Capacitance: 4pF @ 0V and 1MHz
  • Package: DO-204AG, DO-34 axial
  • Maximum Junction Temperature: 175°C
  • Suitable for: Rectifier circuits, voltage clamping, and overvoltage protection

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2310 $57.7500
610+ $0.1894 $115.5340
945+ $0.1836 $173.5020
1,300+ $0.1779 $231.2700
1,680+ $0.1721 $289.1280
2,240+ $0.1548 $346.7520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,550 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess