EN
  • EN
  • DE

BAS16L,315

Part No BAS16L,315
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 215MA SOD882 / Diode Standard 100 V 215mA (DC) Surface Mount DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101, BAS16
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 215mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 500 nA @ 80 V
Capacitance @ Vr, F 1.5pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case SOD-882
Supplier Device Package DFN1006-2
Operating Temperature - Junction 150°C (Max)
Base Product Number BAS16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 934057247315,BAS16L,315-ND,BAS16L T/R-ND,568-4859-1,568-4859-2,BAS16L T/R,568-4859-6,568-4859-6-ND,1727-4232-6,568-4859-1-ND,568-4859-2-ND,1727-4232-1,1727-4232-2
Standard Package 10,000
Win Source Part Number 959335-BAS16L,315
Ultra Librarian 3D Model Ultra Librarian BAS16L,315 CAD Model

Description

The BAS16L diode is a fast recovery, standard type diode with a reverse voltage of up to 100 V and an average rectified current of 215 mA.

  • Reverse Voltage: Up to 100 V
  • Average Rectified Current: 215 mA
  • Forward Voltage: 1.25 V @ 150 mA
  • Reverse Recovery Time: 4 ns
  • Package: SOD-882
  • Mounting Technology: SMD (SMT)
  • Series: BAS16
  • Application: Automotive applications, AEC-Q101 compliant
  • Packaging: Tape and Reel
  • Standard Package: 10,000 units
  • Capacitance: 1.5pF @ 0V and 1MHz
  • Maximum Junction Temperature: 150°C
  • Manufacturer: Nexperia USA Inc.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2830 $50.9400
380+ $0.2651 $100.7380
590+ $0.2562 $151.1580
840+ $0.2383 $200.1720
1,095+ $0.2293 $251.0835
1,365+ $0.2203 $300.7095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172,890 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess