EN
  • EN
  • DE

74VHC125PW

Part No 74VHC125PW
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Quad buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815984-74VHC125PW
Ultra Librarian 3D Model Ultra Librarian 74VHC125PW CAD Model

Description

The 74VHC125PW is a high-speed silicon gate CMOS device manufactured by Nexperia. It is a quad buffer/line driver with 3-state outputs. This device is designed for high-performance applications where speed and low power consumption are essential. It is commonly used in digital systems to isolate signals, increase drive capability, or implement memory addressing schemes.

Applications

  • Memory Interfacing: Used to buffer address and data lines in memory systems.
  • Data Transmission: Employed as line drivers for transmitting data over cables or backplanes.
  • Logic Level Translation: Can be used to interface between different logic voltage levels.
  • Signal Isolation: Provides isolation between different parts of a digital circuit.
  • Bus Driving: Drives signals on a shared bus, enabling multiple devices to communicate.

Features

  • High Speed: Provides fast propagation delays for high-performance applications.
  • Low Power Consumption: Operates with low quiescent current, reducing power consumption.
  • Wide Operating Voltage Range: Functions over a broad voltage range, typically 2V to 5.5V.
  • 3-State Outputs: Features three-state outputs for bus-oriented applications.
  • CMOS Technology: Utilizes CMOS technology for low power and high noise immunity.

Benefits

  • Improved System Performance: Enhances the speed and responsiveness of digital systems.
  • Reduced Power Dissipation: Lowers energy consumption and reduces heat generation.
  • Increased System Reliability: Provides robust performance and high noise immunity.
  • Flexible Application: Can be used in a variety of applications due to its versatile features.
  • Simplified Circuit Design: Easy to integrate into digital circuits.

Additional Details

The 74VHC125PW operates within a specified temperature range, which must be considered for various deployment environments. Understanding the input and output voltage levels is critical for proper integration into digital systems. The propagation delay characteristics are important for timing analysis in high-speed applications. Pin configurations and electrical characteristics can be found in the device datasheet. This part comes in a TSSOP14 (Thin Shrink Small Outline Package) package, making it suitable for surface mount technology (SMT). It's important to note the specific logic levels and output drive capabilities when integrating this device into a circuit.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3299 $59.3820
430+ $0.2707 $116.4010
665+ $0.2623 $174.4295
915+ $0.2538 $232.2270
1,180+ $0.2453 $289.4540
1,580+ $0.2199 $347.4420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess