EN
  • EN
  • DE

74LVC273PW,118

Part No 74LVC273PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 230MHz
Max Propagation Delay @ V, Max CL 8.2ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Current - Quiescent 10μA
Input Capacitance 5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 20-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1009348-74LVC273PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC273PW,118 CAD Model

Description

The 74LVC273PW,118 is an 8-bit D-type flip-flop with a clear input from Nexperia. This device is designed for high-performance, low-power applications, operating over a wide supply voltage range of 1.65 V to 5.5 V. It is commonly used for data storage, shift registers, and memory addressing in digital systems. The clear input allows for easy resetting of all flip-flops, making it ideal for applications requiring synchronous reset capabilities. The device is characterized by its low propagation delay and excellent noise immunity.

Applications:

  • Data Storage: Storing data in digital systems for later retrieval.
  • Shift Registers: Shifting data serially through multiple flip-flops.
  • Memory Addressing: Providing address lines for memory devices.
  • Control Registers: Storing control bits for system configuration.
  • Sequencers: Generating sequential control signals for various operations.

Features:

  • 8-Bit D-Type Flip-Flop: Contains eight independent D-type flip-flops.
  • Clear Input (CLR): Allows for synchronous resetting of all flip-flops.
  • Wide Supply Voltage Range: Operates from 1.65 V to 5.5 V, accommodating various logic levels.
  • Low Power Consumption: Minimizes energy usage in battery-powered applications.
  • High-Speed Performance: Ensures fast data capture and propagation.

Benefits:

  • Efficient Data Storage: Provides reliable storage for digital data.
  • Simplified Resetting: Clear input allows for easy synchronous reset.
  • Versatile Operation: Operates over a wide voltage range, accommodating various logic families.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Reliable Performance: High-speed operation ensures accurate and timely data processing.

Additional Details:

The 74LVC273PW,118 is available in a TSSOP20 package, making it suitable for surface mount assembly. It features Schmitt-trigger action inputs, providing improved noise immunity. The device is specified for operation from -40°C to +125°C. It is also Pb-free and RoHS compliant, meeting environmental regulations. The clock input (CP) triggers the data transfer from the D input to the Q output on the positive-going edge. The clear input (CLR) asynchronously resets all Q outputs to a low level when asserted. This device is a versatile and reliable solution for data storage and control applications in digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2983 $50.7110
410+ $0.2448 $100.3680
635+ $0.2372 $150.6220
875+ $0.2295 $200.8125
1,130+ $0.2219 $250.7470
1,510+ $0.1989 $300.3390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,225 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess