EN
  • EN
  • DE

74HC595PW-Q100,118

Part No 74HC595PW-Q100,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Shift Shift Register Element Bit 16-TSSOP
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q100, 74HC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74HC595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-10093-6-ND, 568-10093-6, 568-10093-1, 935298875118, 1727-1012-6, 568-10093-2, 74HC595PW-Q100,118-ND, 1727-1012-2, 1727-1012-1, 568-10093-2-ND, 74HC595PWQ100118, 568-10093-1-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857885-74HC595PW-Q100,118
Ultra Librarian 3D Model Ultra Librarian 74HC595PW-Q100,118 CAD Model

Description

The Nexperia USA Inc. 857885-74HC595PW-Q100,118 is an integrated circuit that is part of the 74HC series.

  • Application: automotive component
  • Compliance: AEC-Q100 compliant
  • Temperature Range: -40°C to 125°C
  • Type: shift register element bit
  • Package: 16-TSSOP package
  • Popularity: medium-popularity component
  • Supply and Demand: limited
  • Mounting: surface-mount component
  • Package: reel - TR package

You May Also Be Interested in

Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 314,190 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess