EN
  • EN
  • DE

74HC4053BQ-Q100,11

Part No 74HC4053BQ-Q100,11
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDTX3 120OHM 16DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Switch Circuit SPDT
Multiplexer/Demultiplexer Circuit 2:1
Number of Circuits 3
On-State Resistance (Max) 120Ohm
Channel-to-Channel Matching (ΔRon) 6Ohm
Voltage - Supply, Single (V+) 2V ~ 10V
Voltage - Supply, Dual (V±) ±1.5V ~ 5V
Switch Time (Ton, Toff) (Max) 31ns, 29ns
-3db Bandwidth 170MHz
Channel Capacitance (CS(off), CD(off)) 3.5pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Case / Package 16-VFQFN Exposed Pad
Supplier Device Package 16-DHVQFN (2.5x3.5)
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1505878-74HC4053BQ-Q100,11
Ultra Librarian 3D Model Ultra Librarian 74HC4053BQ-Q100,11 CAD Model

Description

N

You May Also Be Interested in

Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess