EN
  • EN
  • DE

74HC4016D,652

Part No 74HC4016D,652
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description NEXPERIA 74HC4016D - SPST, 4 FUN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 120Ohm
Voltage - Supply, Single (V+) 2V ~ 10V
Switch Time (Ton, Toff) (Max) 28ns, 22ns
-3db Bandwidth 160MHz
Channel Capacitance (CS(off), CD(off)) 3.5pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1505579-74HC4016D,652
Ultra Librarian 3D Model Ultra Librarian 74HC4016D,652 CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess