EN
  • EN
  • DE

74HC393BQ,115

Part No 74HC393BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC DUAL 4BIT BINAR RIPP 14DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 107MHz
Trigger Type Negative Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-DHVQFN (2.5x3)
Win Source Part Number 1008404-74HC393BQ,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC393BQ,115 CAD Model

Description

The 74HC393BQ,115 is a binary counter integrated circuit manufactured by Nexperia USA Inc.

  • Logic Type: Counter
  • Elements: 2
  • Bits Per Element: 4
  • Trigger Type: Negative Edge
  • Reset: Asynchronous
  • Count Rate: 107MHz

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SSOP
Need more? Email Us
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16CDIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Lowest to $17.2049
Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess