EN
  • EN
  • DE

74HC191PW,118

Part No 74HC191PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 4-BIT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 39 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Ultra Librarian 3D Model Ultra Librarian 74HC191PW,118 CAD Model

Description

74HC191PW,118 from Nexperia USA Inc. is a logic counter device in the Logic - Counters, Dividers category, commonly evaluated for digital counting, sequencing, timing control, and embedded logic support in industrial, consumer, and general electronic designs. Components in this class are often used where designers need compact, reliable counting functions within broader logic systems, including control boards, interface circuits, and test equipment. For procurement teams and engineers, this part is typically positioned as a practical building block for established digital architectures where continuity of supply and compliance documentation matter alongside electrical fit. The current lifecycle status for 74HC191PW,118 is information not available, so teams should verify the latest manufacturer guidance before committing to new designs or long-term service plans. RoHS compliance information is also not available in the provided data; engineers should confirm environmental compliance, material declarations, and any applicable exemptions directly from the official datasheet or manufacturer compliance resources before release to production.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 7-BIT 14CDIP / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
Lowest to $9.4685
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP / Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP
Lowest to $82.2510
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
Rochester Electronics
COUNTER / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
DECADE COUNTER / Counter IC Element Bit
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess