EN
  • EN
  • DE

74ALVC373BQ,115

Part No 74ALVC373BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC OCTAL D TRANSP LATCH 20DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74ALVC
Packaging Reel package
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 1.65 V ~ 3.6 V
Independent Circuits 1
Delay Time - Propagation 2.2ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-DHVQFN (4.5x 2.5)
Win Source Part Number 765233-74ALVC373BQ,115
Popularity Medium
Supply and Demand Status Limited
Family Name 74ALVC373
Introduction Date February 26, 2002
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74ALVC373BQ,115 CAD Model

Description

The Nexperia USA Inc. 74ALVC373BQ,115 is a 20-VFQFN Exposed Pad package D-type transparent latch.

  • Operating voltage range: 1.65 V to 3.6 V
  • Output type: Tri-state
  • Current output: 24mA, 24mA
  • Independent circuits: 1
  • Delay time propagation: 2.2ns
  • Operating temperature range: -40°C to 85°C

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess