EN
  • EN
  • DE

74AHCT594D,118

Part No 74AHCT594D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Nexperia USA Inc.
Series 74AHCT
Package Tape & Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74AHCT594
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-7873-6,1727-7873-2,74AHCT594D-T,935282014118,1727-7873-1,74AHCT594D,118-ND,74AHCT594D-T-ND
Standard Package 2,500
Win Source Part Number 1200744-74AHCT594D,118
Ultra Librarian 3D Model Ultra Librarian 74AHCT594D,118 CAD Model

Description

The 74AHCT594D,118 is an 8-bit serial-in, parallel-out shift register from Nexperia.

  • Applications: Data storage, LED display drivers and control systems
  • Voltage Supply: 4.5V to 5.5V
  • Package: 16-SOIC
  • Output Type: Push-pull
  • RoHS Compliant: Yes
  • Operating Temperature: -40°C to 125°C
  • Packaging: Tape and reel

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess