EN
  • EN
  • DE

74AHC74BQ,115

Part No 74AHC74BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14DHVQFN / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 115 MHz
Max Propagation Delay @ V, Max CL 9.3ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Iq) 2 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-DHVQFN (2.5x3)
Package / Case 14-VFQFN Exposed Pad
Base Product Number 74AHC74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-6776-6,74AHC74BQ115,568-9096-6-ND,568-9096-2-ND,1727-6776-1,1727-6776-2,568-9096-1-ND,568-9096-2,568-9096-1,568-9096-6,74AHC74BQ,115-ND,935278807115,74AHC74BQ-G-ND,74AHC74BQ-G
Standard Package 3,000
Win Source Part Number 979241-74AHC74BQ,115
Ultra Librarian 3D Model Ultra Librarian 74AHC74BQ,115 CAD Model

Description

The Nexperia USA Inc. 74AHC74BQ is a flip-flop integrated circuit that comes with two elements, each with one bit per element.

  • Trigger Type: Positive-Edge
  • Clock Frequency: 115MHz
  • Maximum Propagation Delay: 9.3ns @ 5V
  • Quiescent Current: 2μA
  • Standard Package: 3000 pieces
  • ECCN: EAR99
  • REACH: Unaffected
  • Operating Temperature: -40°C to 125°C
  • Applications: Logic flip-flops

You May Also Be Interested in

ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3930 $51.0900
315+ $0.3224 $101.5560
485+ $0.3124 $151.5140
665+ $0.3023 $201.0295
860+ $0.2922 $251.2920
1,150+ $0.2620 $301.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,120 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess