EN
  • EN
  • DE

74AHC1G66GW,125

Part No 74AHC1G66GW,125
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 5TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 22 Ohm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 11ns, 11ns
-3db Bandwidth 280MHz
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 5-TSSOP
Win Source Part Number 1007473-74AHC1G66GW,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74AHC1G66GW,125 CAD Model

Description

The 74AHC1G66GW,125 is a Nexperia USA Inc. manufactured integrated circuit that is ideal for use in a wide range of applications.

  • Package: 5-TSSOP
  • Supply Voltage Range: 2V to 5.5V
  • Maximum On Resistance: 22 Ohm
  • Switch Circuit: SPST - NO
  • -3db Bandwidth: 280MHz
  • Maximum Switch Time (Ton,Toff): 11ns, 11ns
  • Channel Capacitance (CS off, CD off): 10pF
  • Maximum Leakage Current (IS off): 100nA
  • Status: active
  • Popularity: medium
  • Supply and Demand: sufficient

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1491 $50.6940
820+ $0.1224 $100.3680
1,265+ $0.1186 $150.0290
1,745+ $0.1147 $200.1515
2,255+ $0.1109 $250.0795
3,020+ $0.0994 $300.1880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess