EN
  • EN
  • DE

74AHC132BQ,115

Part No 74AHC132BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.9 V to 1.65 V
Logic Level - High 2.2 V to 3.85 V
Max Propagation Delay @ V, Max CL 9.7ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-DHVQFN (2.5x3)
Dimension 14-VFQFN Exposed Pad
Win Source Part Number 1007434-74AHC132BQ,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC132BQ,115 CAD Model

Description

The Nexperia USA 74AHC132BQ,115 is a high-performance NAND gate integrated circuit that can be used in various applications.

  • Circuits: Four
  • Inputs: Two
  • Current Output High and Low: 8mA
  • Propagation Delay @ Maximum CL: 9.7ns @ 5V
  • Current Quiescent: 2μA
  • Logic Level Low: 0.9V to 1.65V
  • Logic Level High: 2.2V to 3.85V
  • Case/Package: 14-DHVQFN (2.5x3)
  • Dimension: 14-VFQFN Exposed Pad
  • Supply Voltage: 2V to 5.5V

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess