EN
  • EN
  • DE

74AHC04D,118

Part No 74AHC04D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SO / Inverter IC 6 Channel 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Nexperia USA Inc.
Series 74AHC
Package Tape & Reel
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V ~ 1.65V
Logic Level - High 1.5V ~ 3.85V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74AHC04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1727-6512-6,74AHC04D-T,74AHC04D,118-ND,935263040118,1727-6512-2,1727-6512-1,2156-74AHC04D,118-1727,568-8783-6-ND,568-8783-6,568-8783-1-ND,568-8783-2-ND,568-8783-1,568-8783-2,74AHC04D-T-ND,74AHC04D118
Standard Package 2,500
Win Source Part Number 1131293-74AHC04D,118
Ultra Librarian 3D Model Ultra Librarian 74AHC04D,118 CAD Model

Description

The 74AHC04D,118 is an inverter that belongs to the Integrated Circuits (ICs) category.

  • Category: Integrated Circuits (ICs)
  • Series: 74AHC
  • Use For: Logic Gates and Inverters
  • Manufacturer: Nexperia USA Inc.
  • Packaging: Tape and Reel
  • Quantity: 2500
  • Circuits: 6
  • Inputs: 1
  • Current Output High and Low: 8mA
  • Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
  • Voltage Supply: 2V to 5.5V
  • Package/Case: 14-SOIC (0.154", 3.90mm Width)
  • Supplier Device Package: 14-SO
  • Operating Temperature: -40°C to 125°C
  • Description: A reliable and efficient inverter that can meet your electronic needs.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1502 $50.3170
815+ $0.1233 $100.4895
1,260+ $0.1194 $150.4440
1,735+ $0.1156 $200.5660
2,240+ $0.1117 $250.2080
2,995+ $0.1002 $300.0990
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess