EN
  • EN
  • DE

1PS76SB21,115

Part No 1PS76SB21,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 40V 0.2A Automotive 2-Pin SOD-323 T/R / DIODE SCHOTTKY 40V 200MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 550mV @ 200mA
Current - Reverse Leakage @ Vr 15μA @ 30V
Capacitance @ Vr, F 50pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1002481-1PS76SB21,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 1PS76SB21
Introduction Date July 16, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1PS76SB21,115 CAD Model

Description

The Nexperia USA Inc. 1PS76SB21 Schottky diode is a high-performance diode with a maximum reverse voltage of 40V and an average rectified current of 200mA (DC).

  • Forward Voltage: 550mV @ 200mA
  • Reverse Leakage Current: 15μA @ 30V
  • Capacitance: 50pF @ 0V and 1MHz

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 221,640 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess