EN
  • EN
  • DE

1PS74SB23,125

Part No 1PS74SB23,125
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 25V 1A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 25V
Current - Average Rectified (Io) 1A (DC)
Voltage - Forward (Vf) (Max) @ If 450mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 1mA @ 25V
Capacitance @ Vr, F 100pF @ 4V, 1MHz
Mounting SMD (SMT)
Case / Package 6-TSOP
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1002477-1PS74SB23,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1PS74SB23,125 CAD Model

Description

The 1PS74SB23,125 is a Schottky diode from Nexperia USA Inc. that comes in a 6-TSOP package.

  • Maximum Reverse Voltage: 25V
  • Average Rectified Current: 1A (DC)
  • Forward Voltage: 450mV @ 1A
  • Reverse Leakage Current: 1mA @ 25V
  • Capacitance: 100pF @ 4V, 1MHz
  • Maximum Operating Temperature: 125°C
  • Category: Discrete semiconductor products
  • Popularity: Medium

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3190 $51.0400
385+ $0.2618 $100.7930
595+ $0.2536 $150.8920
815+ $0.2454 $200.0010
1,055+ $0.2373 $250.3515
1,415+ $0.2127 $300.9705
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess